Minitek ® 1.25mm latch, Minitek ® 1.25mm Latch,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 15 Position., Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek ® Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10155242-15111LF
WF 1.25MM 90 HF LCP-10155242-151
WF 1.25MM 90 HF LCP-10155242-15111LF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10155242-15111LF | 609-10155242-15111LFTR-ND | 04AJ5469 |
| Product Name | Minitek ® 1.25mm latch | Headers, Male Pins | Wf 1.25Mm 90 Hf Lcp-10155242-15111Lf / Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts |