Minitek ® 1.25mm Latch, Minitek ® 1.25mm Latch,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 8 Position., Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek ® Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10155242-08111LF
WF 1.25MM 90 HF LCP-10155242-081
WF 1.25MM 90 HF LCP-10155242-081
WF 1.25MM 90 HF LCP-10155242-081
WF 1.25MM 90 HF LCP-10155242-08111LF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10155242-08111LF | 609-10155242-08111LFCT-ND | 04AJ5462 |
| Product Name | Minitek ® 1.25mm Latch | Headers, Male Pins | Wf 1.25Mm 90 Hf Lcp-10155242-08111Lf / Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts |