Millipacs ®, Back Plane Connectors,2 mm Hard Metric Series, Millipacs,High speed RA Receptacle type B22, shielded, SI performance as per cPCI 2.3, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®,10155115-
"132 (110 + 22 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
MILLIPACS HIGH SPEED RA RECEPT
10155115-101LF-MPACS
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10155115-101LF | 609-10155115-101LF-ND | 10155115-101LF | 04AJ5454 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | 10155115-101Lf-Mpacs Hsrar B22 Cpci2.3 / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | B 22 | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts |