Millipacs ®, Back Plane Connectors,2 mm Hard Metric Series, Millipacs,High speed RA Receptacle type B 25 Shielded 10 Gbps without interconnection of ground positions, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®,10155113-
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
10155113-102LF-MPACS
MILLIPACS HIGH SPEED RA RECEPT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10155113-102LF | 609-10155113-102LF-ND | 04AJ5451 | 10155113-102LF |
| Product Name | Millipacs ® | Hard Metric, Standard | 10155113-102Lf-Mpacs Hs Rar Type B25 / Tray Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | B 22 | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts |