Millipacs ®, Back Plane Connectors,2 mm Hard Metric Series, Millipacs,High speed RA Receptacle type B 22 Non Shielded , interconnection of ground positions, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®,10155112-
Fiber Optic Connector To
10155112-101LF-MPACS
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10155112-101LF | 609-10155112-101LF-ND | 04AJ5448 |
| Product Name | Millipacs ® | Hard Metric, Standard | 10155112-101Lf-Mpacs Hs Rar Type B22 / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | |
| Geometry | Right Angle | ||
| Termination | Press-Fit | ||
| Voltage Rating | 750 volts | 750 volts |