Amphenol Communications Solutions Millipacs ® 10155107-102LF

Description
Millipacs ®, Back Plane Connectors,2 mm Hard Metric Series, Millipacs,High speed RA Receptacle type AB 22 Shielded 10 Gbps without interconnection of ground positions, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®,10155107- 102LF
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors,2 mm Hard Metric Series, Millipacs,High speed RA Receptacle type AB 22 Shielded 10 Gbps without interconnection of ground positions, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®,10155107- 102LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - 10155107-102LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
10155107-102LF
Millipacs ® 10155107-102LF
Millipacs ®, Back Plane Connectors,2 mm Hard Metric Series, Millipacs,High speed RA Receptacle type AB 22 Shielded 10 Gbps without interconnection of ground positions, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®,10155107- 102LF

Millipacs ®, Back Plane Connectors,2 mm Hard Metric Series, Millipacs,High speed RA Receptacle type AB 22 Shielded 10 Gbps without interconnection of ground positions, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®,10155107-102LF

Supplier's Site Datasheet
Hard Metric, Standard - 609-10155107-102LF-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-10155107-102LF-ND
Hard Metric, Standard 609-10155107-102LF-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
10155107-102Lf-Mpacs Hs Rar Type Ab22 / Tray Amphenol Communications Solutions - 04AJ5439 - Newark, An Avnet Company
Chicago, IL, United States
10155107-102Lf-Mpacs Hs Rar Type Ab22 / Tray Amphenol Communications Solutions
04AJ5439
10155107-102Lf-Mpacs Hs Rar Type Ab22 / Tray Amphenol Communications Solutions 04AJ5439
10155107-102LF-MPACS HS RAR TYPE AB22 / Tray

10155107-102LF-MPACS HS RAR TYPE AB22 / Tray

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 10155107-102LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
10155107-102LF
Backplane Connectors - Hard Metric, Standard 10155107-102LF
MILLIPACS HIGH SPEED RA RECEPT

MILLIPACS HIGH SPEED RA RECEPT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10155107-102LF 609-10155107-102LF-ND 04AJ5439 10155107-102LF
Product Name Millipacs ® Hard Metric, Standard 10155107-102Lf-Mpacs Hs Rar Type Ab22 / Tray Amphenol Communications Solutions Backplane Connectors - Hard Metric, Standard
Connector Type PC Card Connector Receptacle, Female Sockets
Geometry Right Angle AB 22
Termination Press-Fit
Voltage Rating 750 volts 750 volts
Unlock Full Specs
to access all available technical data