Amphenol Corporation Headers, Male Pins 10155053-1211LF

Description
FITMATE 1.50MM, HEADER, RIGHT AN
Request a Quote Datasheet
Description
FITMATE 1.50MM, HEADER, RIGHT AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 609-10155053-1211LFTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10155053-1211LFTR-ND
Headers, Male Pins 609-10155053-1211LFTR-ND
FITMATE 1.50MM, HEADER, RIGHT AN

FITMATE 1.50MM, HEADER, RIGHT AN

Buy Now Datasheet
Headers, Male Pins - 609-10155053-1211LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10155053-1211LFDKR-ND
Headers, Male Pins 609-10155053-1211LFDKR-ND
FITMATE 1.50MM, HEADER, RIGHT AN

FITMATE 1.50MM, HEADER, RIGHT AN

Buy Now Datasheet
Headers, Male Pins - 609-10155053-1211LFCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10155053-1211LFCT-ND
Headers, Male Pins 609-10155053-1211LFCT-ND
FITMATE 1.50MM, HEADER, RIGHT AN

FITMATE 1.50MM, HEADER, RIGHT AN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 609-10155053-1211LFTR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29100-085-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11150-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details