Amphenol Corporation Headers, Male Pins 10154206-08021LF

Description
FITMATE 0.8MM, RIGHT ANGLE HEADE
Request a Quote Datasheet
Description
FITMATE 0.8MM, RIGHT ANGLE HEADE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 609-10154206-08021LFTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10154206-08021LFTR-ND
Headers, Male Pins 609-10154206-08021LFTR-ND
FITMATE 0.8MM, RIGHT ANGLE HEADE

FITMATE 0.8MM, RIGHT ANGLE HEADE

Buy Now Datasheet
Headers, Male Pins - 609-10154206-08021LFCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10154206-08021LFCT-ND
Headers, Male Pins 609-10154206-08021LFCT-ND
FITMATE 0.8MM, RIGHT ANGLE HEADE

FITMATE 0.8MM, RIGHT ANGLE HEADE

Buy Now Datasheet
Headers, Male Pins - 609-10154206-08021LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10154206-08021LFDKR-ND
Headers, Male Pins 609-10154206-08021LFDKR-ND
FITMATE 0.8MM, RIGHT ANGLE HEADE

FITMATE 0.8MM, RIGHT ANGLE HEADE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 609-10154206-08021LFTR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51701-10001604AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details