Amphenol Corporation Rectangular Connector Contacts 10153126-4T2LF

Description
Socket Contact Tin 22-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 609-10153126-4T2LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10153126-4T2LFTR-ND
Rectangular Connector Contacts 609-10153126-4T2LFTR-ND
Socket Contact Tin 22-24 AWG Crimp

Socket Contact Tin 22-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-10153126-4T2LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10153126-4T2LFCT-ND
Rectangular Connector Contacts 609-10153126-4T2LFCT-ND
Socket Contact Tin 22-24 AWG Crimp

Socket Contact Tin 22-24 AWG Crimp

Buy Now Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Amphenol Communications Solutions - 31AJ3145 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Amphenol Communications Solutions
31AJ3145
Contact, Socket, 22Awg, Crimp; Product Range Amphenol Communications Solutions 31AJ3145
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:WireLock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:WireLock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Amphenol Communications Solutions - 31AJ3146 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Amphenol Communications Solutions
31AJ3146
Contact, Socket, 22Awg, Crimp; Product Range Amphenol Communications Solutions 31AJ3146
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:WireLock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:WireLock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 609-10153126-4T2LFTR-ND 31AJ3145
Product Name Rectangular Connector Contacts Contact, Socket, 22Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
“N” Series Female Connector - SALE-8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details