WireLock ®, WireLock ® , 1.80mm Pitch, WTB connector, USCAR-2 V2 compatible, Right Angle - Through Hole, Type 28pin Header D Coding, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of WireLock ® Connector part number 10153118-128KDLF
WIRELOCK 28PIN D HEADER-10153118
WIRELOCK 28PIN D HEADER-10153118-128K
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10153118-128KDLF | 609-10153118-128KDLFTR-ND | 79AJ7454 |
| Product Name | WireLock ® | Headers, Male Pins | Wirelock 28Pin D Header-10153118-128Kdlf / Tap/rl Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 12 volts |