WireLock ®, WireLock ® , 1.80mm Pitch, WTB connector, USCAR-2 V2 compatible, Right Angle - Through Hole, Type 16pin Header A Coding, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of WireLock ® Connector part number 10153118-116KALF
"Connector Header Through Hole, Right Angle 16 position 0.071"" (1.80mm)"
"Connector Header Through Hole, Right Angle 16 position 0.071"" (1.80mm)"
CONN, R/A HEADER, 16POS, 2ROW, 1.8MM; Connector Systems:Wire-to-Boar
CONN, R/A HEADER, 16POS, 2ROW, 1.8MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10153118-116KALF | 10153118-116KALF | 609-10153118-116KALFTR-ND | 31AJ3141 |
| Product Name | WireLock ® | Connectors | Headers, Male Pins | Conn, R/a Header, 16Pos, 2Row, 1.8Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Through Hole Right Angle | ||
| Voltage Rating | 12 volts | 48 volts |