M-Series, M-SERIES, 4 MM Receptacle, 4-Pair, 24-Column, 312-PIN, 30μin. Plating, Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of M-Series,10152299191
312 Position Connector Array, Female Sockets Surface Mount Gold, GXT™
M-SERIES 56, RECEPTACLE, 4MM, 4
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10152299-191ULF | 609-10152299-191ULFDKR-ND | 10152299-191ULF |
| Product Name | M-Series | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Ball Grid Array | ||
| Voltage Rating | 500 volts | ||
| Current Rating | 0.5 amps | ||
| Category | Board to Board Connector |