Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 18Positions, 1.27mm (0.5inch) pitch, High reliability version
MINITEK 1.27-10152265-1181HF
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10152265-1181HF | 609-10152265-1181HFTR-ND |
| Product Name | Minitek127 ® | Headers, Male Pins |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector |
| Termination | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts |