Millipacs ®, Back Plane Connectors,2 mm Hard Metric Series, Millipacs,High speed RA Receptacle type AB Non Shielded 10 Gbps without interconnection of ground positions, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®,10152238-
MPACS HSRAR TYP AB NSHLD
10152238-102LF-MPACS
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10152238-102LF | 609-10152238-102LF-ND | 10152238-102LF | 07AH0910 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | 10152238-102Lf-Mpacs Hsrar Typ Ab Nshld / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Geometry | Right Angle | |||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts |