PCI Express, PCI Express ® Right Angle Card Edge Connector, 164 Positions, 1mm Pitch, 5.8mm height, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10151422-0122120LF
Position Connector
R/A SMT PCIE GEN4
10151422-0122120LF-R
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10151422-0122120LF | 609-10151422-0122120LF-ND | 10151422-0122120LF | 23AH1289 |
| Product Name | PCI Express | Edgeboard Connectors | Pluggable Connectors | 10151422-0122120Lf-R/a Smt Pcie Gen4 / Tray Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | |||
| Geometry | Right Angle | |||
| Voltage Rating | 30 volts | |||
| Current Rating | 1.1 amps |