The Cardedge Connector, PCIe, Dual Side, 314Pos (part number 42AH3809) is designed for high-density applications, supporting the MXM 3.0 specification with a 0.50mm pitch and 314 contacts. It accommodates up to 16 lanes of PCI Express signaling, making it suitable for various high-speed peripheral applications, including notebook computers, servers, and mobile workstations. The connector supports multiple memory types, including DDR2, DDR3, GDDR3, and GDDR5, as well as various display interfaces such as Dual-MODE DisplayPorts, LVDS, DVI, and HDMI. Constructed from high-temperature thermoplastic and featuring a gold over nickel contact finish, the connector is rated for a durability of at least 50 mating cycles. It has a current rating of 1.1A per pin for power connections and maintains low contact resistance. The connector is RoHS compliant and available in different height options to accommodate design requirements. This product is ideal for engineers looking for a reliable and compact solution for high-performance graphics and server applications.
PCIE MXM GEN 3.0, PCIe MXM 3.0 Connectors, Storage and Server Connector, Right Angle, Surface mount, P=0.5mm, Stack Height = 5.0mm, 30μin Gold Plating, Amphenol is one of the leading manufacturers of Cardedge Connectors. Contact us today for more details of MXM GEN 3.0 Connectors, part number 10151114-001TLF
Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Package: Tray
Product Status: Active
Card Type: PCI Express™
Gender: Female
Number of Positions: 314
Card Thickness: 0.047" (1.20mm)
Pitch: 0.020" (0.50mm)
Read Out: Dual
Card Edge Conn F 314POS 0.5mm RA Solder SMD PCIe Product overview: 10151114-001TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10151114-001TLF can be used for catalog matching and distributor lookup.
MXM RA SMT CONNECTOR-10151114
"314 Position Female Connector PCI Express™ Gold 0.020"" (0.50mm) Black"
CARDEDGE CONN, PCIE, DUAL SIDE, 314POS; Card Edge Connector Type:Dual Side; Card Thickness:1.2mm; No. of Contacts:314 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:SolderRoHS Compliant: Yes
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10151114-001TLF | 345-10151114-001TLF | 10151114-001TLF | 609-10151114-001TLF-ND | 42AH3809 | |
| Product Name | PCIE MXM GEN 3.0 | Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors | SMD Electronic Connector | Connectors Board to Board, Bkplane, High Spd Modulr/Stckable | Edgeboard Connectors | Cardedge Conn, Pcie, Dual Side, 314Pos; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | Board to Board Connector | Card Edge Connector | ||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Surface Mount | SolderRoHS Compliant: Yes | ||||
| Gender | Female / Jack |