Amphenol Communications Solutions Connectors, Interconnects - Backplane Connectors - Accessories 10150961-101LF

Description
Win Source Part Number: 1168901-10150961-101 LF Category: Connectors, Interconnects>Backpl ane Connectors - Accessories Series: * Package: Bulk Standard Package: 54 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Other Names: 609-10150961-101LF Base Product Number: 10150961
Request a Quote
Description
Win Source Part Number: 1168901-10150961-101 LF Category: Connectors, Interconnects>Backpl ane Connectors - Accessories Series: * Package: Bulk Standard Package: 54 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Other Names: 609-10150961-101LF Base Product Number: 10150961
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Accessories - 1168901-10150961-101LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Accessories
1168901-10150961-101LF
Connectors, Interconnects - Backplane Connectors - Accessories 1168901-10150961-101LF
Win Source Part Number: 1168901-10150961-101 LF Category: Connectors, Interconnects>Backpl ane Connectors - Accessories Series: * Package: Bulk Standard Package: 54 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Other Names: 609-10150961-101LF Base Product Number: 10150961

Win Source Part Number: 1168901-10150961-101LF
Category: Connectors, Interconnects>Backplane Connectors - Accessories
Series: *
Package: Bulk
Standard Package: 54
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Other Names: 609-10150961-101LF
Base Product Number: 10150961

Buy Now
Electronic Connector - 407-10150961-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-10150961-101LF
Electronic Connector 407-10150961-101LF
High Speed / Modular Connectors AIRMAX Product overview: 10150961-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10150961-101LF can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors AIRMAX Product overview: 10150961-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10150961-101LF can be used for catalog matching and distributor lookup.

Supplier's Site
Airmax Guide Socket-10150961-101Lf / Tray Amphenol Communications Solutions - 29AH1753 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Guide Socket-10150961-101Lf / Tray Amphenol Communications Solutions
29AH1753
Airmax Guide Socket-10150961-101Lf / Tray Amphenol Communications Solutions 29AH1753
AIRMAX GUIDE SOCKET-10150961-101L F / Tray

AIRMAX GUIDE SOCKET-10150961-101LF / Tray

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1168901-10150961-101LF 407-10150961-101LF 29AH1753
Product Name Connectors, Interconnects - Backplane Connectors - Accessories Electronic Connector Airmax Guide Socket-10150961-101Lf / Tray Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
ALTH Rectangular Connectors - 29009 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers