Amphenol Communications Solutions Cross-Mate™ 10150537-002LF

Description
Cross-Mate™, Cross-Mate™, Wire to Board connectors 2.0mm Pitch, Cable Connector, terminal, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Cross-Mate™, part number 10150537-002LF
Request a Quote Datasheet
Description
Cross-Mate™, Cross-Mate™, Wire to Board connectors 2.0mm Pitch, Cable Connector, terminal, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Cross-Mate™, part number 10150537-002LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross-Mate™ - 10150537-002LF - Amphenol Communications Solutions
Nashua, NH, United States
Cross-Mate™
10150537-002LF
Cross-Mate™ 10150537-002LF
Cross-Mate™, Cross-Mate™, Wire to Board connectors 2.0mm Pitch, Cable Connector, terminal, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Cross-Mate™, part number 10150537-002LF

Cross-Mate™, Cross-Mate™, Wire to Board connectors 2.0mm Pitch, Cable Connector, terminal, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Cross-Mate™, part number 10150537-002LF

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-10150537-002LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10150537-002LFTR-ND
Rectangular Connector Contacts 609-10150537-002LFTR-ND
Non-Gendered Contact Tin Crimp Stamped

Non-Gendered Contact Tin Crimp Stamped

Buy Now Datasheet
Cross-Mate Cable Ter-10150537-002Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 69AH6208 - Newark, An Avnet Company
Chicago, IL, United States
Cross-Mate Cable Ter-10150537-002Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
69AH6208
Cross-Mate Cable Ter-10150537-002Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 69AH6208
CROSS-MATE CABLE TER-10150537-002LF / Tap/Rl RoHS Compliant: Yes

CROSS-MATE CABLE TER-10150537-002LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 30-24Awg, Crimp; Product Range Amphenol Communications Solutions - 42AH3802 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 30-24Awg, Crimp; Product Range Amphenol Communications Solutions
42AH3802
Contact, Pin, 30-24Awg, Crimp; Product Range Amphenol Communications Solutions 42AH3802
CONTACT, PIN, 30-24AWG, CRIMP; Product Range:Cross-Mate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 30-24AWG, CRIMP; Product Range:Cross-Mate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10150537-002LF 609-10150537-002LFTR-ND 69AH6208 42AH3802
Product Name Cross-Mate™ Rectangular Connector Contacts Cross-Mate Cable Ter-10150537-002Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions Contact, Pin, 30-24Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Rectangular, Rcpt, 26Pos, Pcb; No. Of Contacts Amphenol Communications Solutions - 86W5763 - Newark, An Avnet Company
Specs
Connector Type Rectangular Connectors, Heavy Duty
Termination Solder
Mounting PCB Mount
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers