Minitek ® Micro speed 1.00 mm, Minitek ® MicroSpeed 1.00mm Board-to-Board Connector,Right Angle Receptacle SMD 32P, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Microspeed 1.00mm, part number 101500953200RLF
"32 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"
"32 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"
"32 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"
CONN MICROSPEED 1.00MM BOARD
PCB RECEPTACLE, BTB, 32POS, 2ROW, SMT; Connector Systems:Board-to-Boa
BTB CONN, R/A RCPT, 32POS, 2ROW, 1MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10150095-3200RLF | 609-10150095-3200RLFDKR-ND | 10150095-3200RLF | 80AH9097 | 85AH6335 |
| Product Name | Minitek ® Micro speed 1.00 mm | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Pcb Receptacle, Btb, 32Pos, 2Row, Smt; Connector Systems Amphenol Communications Solutions | Btb Conn, R/a Rcpt, 32Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Micro Connector and Nano Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Geometry | Right Angle | ||||
| Voltage Rating | 100 volts | 100 volts | 100 volts | ||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |