Amphenol Corporation Millipacs ® 10148426-102LF

Description
Millipacs ®, Backplane connectors - High Speed Right Angle Type AB Receptacle, for Edge side coupling., Amphenol is one of the leading manufacturers of Millipacs ® . Contact us today for more details of Millipacs ® ,part number 10148426-102LF
Request a Quote Datasheet
Description
Millipacs ®, Backplane connectors - High Speed Right Angle Type AB Receptacle, for Edge side coupling., Amphenol is one of the leading manufacturers of Millipacs ® . Contact us today for more details of Millipacs ® ,part number 10148426-102LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - 10148426-102LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
10148426-102LF
Millipacs ® 10148426-102LF
Millipacs ®, Backplane connectors - High Speed Right Angle Type AB Receptacle, for Edge side coupling., Amphenol is one of the leading manufacturers of Millipacs ® . Contact us today for more details of Millipacs ® ,part number 10148426-102LF

Millipacs ®, Backplane connectors - High Speed Right Angle Type AB Receptacle, for Edge side coupling., Amphenol is one of the leading manufacturers of Millipacs ® . Contact us today for more details of Millipacs ® ,part number 10148426-102LF

Supplier's Site Datasheet
Hard Metric, Standard - 609-6326-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-6326-ND
Hard Metric, Standard 609-6326-ND
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 10148426-102LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
10148426-102LF
Backplane Connectors - Hard Metric, Standard 10148426-102LF
CONN RECEPT 125POS 2MM PRESS-FIT

CONN RECEPT 125POS 2MM PRESS-FIT

Supplier's Site Datasheet
Connector, Backplane, Rcpt, 125Pos, 2Mm; Product Range Amphenol Communications Solutions - 78AC4041 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Rcpt, 125Pos, 2Mm; Product Range Amphenol Communications Solutions
78AC4041
Connector, Backplane, Rcpt, 125Pos, 2Mm; Product Range Amphenol Communications Solutions 78AC4041
CONNECTOR, BACKPLANE, RCPT, 125POS, 2MM; Product Range:FCI Millipacs®; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, RCPT, 125POS, 2MM; Product Range:FCI Millipacs®; No. of Contacts:125Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10148426-102LF 609-6326-ND 10148426-102LF 78AC4041
Product Name Millipacs ® Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Connector, Backplane, Rcpt, 125Pos, 2Mm; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector Receptacle, Female Sockets
Geometry Right Angle AB 25
Termination Press-Fit Press Fit
Voltage Rating 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1205-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26612-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers