Millipacs ®, Backplane connectors - High Speed Right Angle Type AB Receptacle, for Edge side coupling., Amphenol is one of the leading manufacturers of Millipacs ® . Contact us today for more details of Millipacs ® ,part number 10148426-101LF
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
CONN RECEPT 125POS 2MM PRESS-FIT
CONNECTOR, BACKPLANE, RCPT, 125POS, 2MM; Product Range:FCI Millipacs®; No. of Contacts:125Contacts
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10148426-101LF | 609-6325-ND | 10148426-101LF | 78AC4040 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Connector, Backplane, Rcpt, 125Pos, 2Mm; Product Range Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | AB 25 | ||
| Termination | Press-Fit | Press Fit | ||
| Voltage Rating | 750 volts | 750 volts |