Minitek ® 1.00mm, Minitek 1.0mm R/A SMT Header, 8 Positions, Tin Plating, Natural Color, Amphenol is one of the leading manufacturers of 1.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® 1.00mm Right Angle Header, part number 10147606-00008LF.
"Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)"
CONN, R/A HEADER, 8POS, 1ROW, 1MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10147606-00008LF | 609-6306-2-ND | 69AC7279 |
| Product Name | Minitek ® 1.00mm | Headers, Male Pins | Conn, R/a Header, 8Pos, 1Row, 1Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Geometry | Right Angle | ||
| Termination | Surface Mount | Surface Mount Right Angle | |
| Voltage Rating | 50 volts | 50 volts |