Minitek ® 1.00mm, Minitek 1.0mm R/A SMT Header, 2 Positions, Tin Plating, Natural Color, Amphenol is one of the leading manufacturers of 1.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® 1.00mm Right Angle Header, part number 10147606-00002LF.
"Connector Header Surface Mount, Right Angle 2 position 0.039"" (1.00mm)"
MINITEK1.0 R/A SMT HDR-10147606-00002LF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10147606-00002LF | 609-10147606-00002LFTR-ND | 69AC7273 |
| Product Name | Minitek ® 1.00mm | Headers, Male Pins | Minitek1.0 R/a Smt Hdr-10147606-00002Lf / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts |