Minitek ® 1.00mm, Minitek 1.0mm Vertical SMT Header, 6 Positions, Tin Plating, Natural Color, Amphenol is one of the leading manufacturers of 1.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® 1.00mm Vertical Header, part number 10147605-00006LF.
"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"
CONN, HEADER, 6POS, 1ROW, 1MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10147605-00006LF | 609-6297-2-ND | 69AC7258 |
| Product Name | Minitek ® 1.00mm | Headers, Male Pins | Conn, Header, 6Pos, 1Row, 1Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Termination | Surface Mount | Surface Mount Straight | |
| Voltage Rating | 50 volts | 50 volts |