Amphenol Communications Solutions Connector Housing, Rcpt, 8Pos, 1Mm; Product Range Amphenol Communications Solutions 10147603-00008LF

Description
CONNECTOR HOUSING, RCPT, 8POS, 1MM; Product Range:Minitek 10147603 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1mm; For Use With:Amphenol 10147604 Series Socket Terminals RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 8POS, 1MM; Product Range:Minitek 10147603 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1mm; For Use With:Amphenol 10147604 Series Socket Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos, 1Mm; Product Range Amphenol Communications Solutions - 69AC7240 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos, 1Mm; Product Range Amphenol Communications Solutions
69AC7240
Connector Housing, Rcpt, 8Pos, 1Mm; Product Range Amphenol Communications Solutions 69AC7240
CONNECTOR HOUSING, RCPT, 8POS, 1MM; Product Range:Minitek 10147603 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1mm; For Use With:Amphenol 10147604 Series Socket Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 8POS, 1MM; Product Range:Minitek 10147603 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:1mm; For Use With:Amphenol 10147604 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AC7240
Product Name Connector Housing, Rcpt, 8Pos, 1Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 145 mm (5.71 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details