Amphenol Corporation Minitek ® 1.00mm 10147603-00007LF

Description
Minitek ® 1.00mm, Minitek 1.0mm Receptacle HSG, 7 Positions, Halogen Free, Natural Color, Amphenol is one of the leading manufacturers of 1.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® 1.00mm Rece Housing, part number 10147603-00007LF.
Request a Quote Datasheet
Description
Minitek ® 1.00mm, Minitek 1.0mm Receptacle HSG, 7 Positions, Halogen Free, Natural Color, Amphenol is one of the leading manufacturers of 1.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® 1.00mm Rece Housing, part number 10147603-00007LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 1.00mm - 10147603-00007LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 1.00mm
10147603-00007LF
Minitek ® 1.00mm 10147603-00007LF
Minitek ® 1.00mm, Minitek 1.0mm Receptacle HSG, 7 Positions, Halogen Free, Natural Color, Amphenol is one of the leading manufacturers of 1.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® 1.00mm Rece Housing, part number 10147603-00007LF.

Minitek ® 1.00mm, Minitek 1.0mm Receptacle HSG, 7 Positions, Halogen Free, Natural Color, Amphenol is one of the leading manufacturers of 1.00mm Board to Board/Wire Connectors. Contact us today for more details of Minitek ® 1.00mm Rece Housing, part number 10147603-00007LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-6290-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-6290-ND
Rectangular Connector Housings 609-6290-ND
"7 Rectangular Connectors - Housings Receptacle Natural 0.039"" (1.00mm)"

"7 Rectangular Connectors - Housings Receptacle Natural 0.039"" (1.00mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 10147603-00007LF 609-6290-ND
Product Name Minitek ® 1.00mm Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114726-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details