Amphenol Communications Solutions Connector Housing, Rcpt, 6Pos, 1Mm; Product Range Amphenol Communications Solutions 10147603-00006LF

Description
CONNECTOR HOUSING, RCPT, 6POS, 1MM; Product Range:Minitek 10147603 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1mm; For Use With:Amphenol 10147604 Series Socket Terminals RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS, 1MM; Product Range:Minitek 10147603 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1mm; For Use With:Amphenol 10147604 Series Socket Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 1Mm; Product Range Amphenol Communications Solutions - 69AC7238 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 1Mm; Product Range Amphenol Communications Solutions
69AC7238
Connector Housing, Rcpt, 6Pos, 1Mm; Product Range Amphenol Communications Solutions 69AC7238
CONNECTOR HOUSING, RCPT, 6POS, 1MM; Product Range:Minitek 10147603 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1mm; For Use With:Amphenol 10147604 Series Socket Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 1MM; Product Range:Minitek 10147603 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:1mm; For Use With:Amphenol 10147604 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AC7238
Product Name Connector Housing, Rcpt, 6Pos, 1Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details