Amphenol Corporation BergStak ® 10147520-144-THLF

Description
BergStak ®, Bergstak ® FX10 0.5mm Board-to-Board, Vertical Header, for 6mm stack height, 144Positions, Dual Row, Amphenol is one of the leading manufacturers of Board to board Connectors. Contact us today for more details of Bergstak, part number 10147520144THLF
Request a Quote Datasheet
Description
BergStak ®, Bergstak ® FX10 0.5mm Board-to-Board, Vertical Header, for 6mm stack height, 144Positions, Dual Row, Amphenol is one of the leading manufacturers of Board to board Connectors. Contact us today for more details of Bergstak, part number 10147520144THLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStak ® - 10147520-144-THLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStak ®, Bergstak ® FX10 0.5mm Board-to-Board, Vertical Header, for 6mm stack height, 144Positions, Dual Row, Amphenol is one of the leading manufacturers of Board to board Connectors. Contact us today for more details of Bergstak, part number 10147520144THLF

BergStak ®, Bergstak ® FX10 0.5mm Board-to-Board, Vertical Header, for 6mm stack height, 144Positions, Dual Row, Amphenol is one of the leading manufacturers of Board to board Connectors. Contact us today for more details of Bergstak, part number 10147520144THLF

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10147520-144-THLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10147520-144-THLFDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10147520-144-THLFDKR-ND
144 Position Connector Header, Outer Shroud Contacts Surface Mount Gold

144 Position Connector Header, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10147520-144-THLFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10147520-144-THLFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10147520-144-THLFCT-ND
144 Position Connector Header, Outer Shroud Contacts Surface Mount Gold

144 Position Connector Header, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
Automotive SMD Electronic Connector
2027-10147520-144-THLF
Automotive SMD Electronic Connector 2027-10147520-144-THLF
Conn Board to Board RCP 144 POS 0.5mm Solder ST SMD Bergstak® Automotive T/R Product overview: 10147520-144-THLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10147520-144-TH LF can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 144 POS 0.5mm Solder ST SMD Bergstak® Automotive T/R Product overview: 10147520-144-THLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10147520-144-THLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Stacking, Header, 144Pos, 0.5Mm Rohs Compliant Amphenol Communications Solutions - 66AH1673 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 144Pos, 0.5Mm Rohs Compliant Amphenol Communications Solutions
66AH1673
Conn, Stacking, Header, 144Pos, 0.5Mm Rohs Compliant Amphenol Communications Solutions 66AH1673
CONN, STACKING, HEADER, 144POS, 0.5MM ROHS COMPLIANT: YES

CONN, STACKING, HEADER, 144POS, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Stacking, Header, 144Pos, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions - 23AH1280 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 144Pos, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions
23AH1280
Conn, Stacking, Header, 144Pos, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions 23AH1280
CONN, STACKING, HEADER, 144POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:144Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HEADER, 144POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:144Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10147520-144-THLF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10147520-144-THLF
BERGSTAK FX10 0.5MM HEADER

BERGSTAK FX10 0.5MM HEADER

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10147520-144-THLF 609-10147520-144-THLFDKR-ND 2027-10147520-144-THLF 66AH1673 23AH1280 10147520-144-THLF
Product Name BergStak ® Arrays, Edge Type, Mezzanine (Board to Board) Automotive SMD Electronic Connector Conn, Stacking, Header, 144Pos, 0.5Mm Rohs Compliant Amphenol Communications Solutions Conn, Stacking, Header, 144Pos, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Wire to Board Connector Header, Outer Shroud Contacts Automotive Connector Rectangular Connectors, Heavy Duty
Voltage Rating 30 volts
Current Rating 0.4 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data