Bergstak ® 0.80mm Shielded, Bergstak ® Shielded 0.8mm Receptacle 64P, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Bergstak ® 0.80mm Shielded Board-to-Board Connector, part number 10147212-644406LF
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
HISPD BB RCP,VERT,SHLDD 0.8MM 64 POS,BERGSTAK
MEZZANINE CONN, RCPT, 64POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:64Contacts;
MEZZANINE CONN, RCPT, 64POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:64Contacts;
BERGSTAK SHIELDED 0.8MM REC
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10147212-644406LF | 609-10147212-644406LFCT-ND | 10147212-644406LF | 74AH3921 | 10147212-644406LF |
| Product Name | Bergstak ® 0.80mm Shielded | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors Board to Board, Bkplane, High Spd Modulr/Stckable | Mezzanine Conn, Rcpt, 64Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 30 volts | ||||
| Current Rating | 0.8 amps | ||||
| Category | Board to Board Connector |