The WTB Conn, Header, 12Pos, 2Row, 5.7Mm (part number 39AH7880) is a dual-row connector designed for wire-to-board applications with a pitch spacing of 5.7mm. It accommodates up to 12 contacts and features a through-hole right angle termination type. The connector is constructed from high-conductivity copper with optional tin or gold plating, ensuring reliable electrical performance. It has a current rating of up to 23A per contact and operates within a temperature range of -40°C to 105°C for tin plating and up to 120°C for gold plating. The housing is made from LCP material with a UL 94V-0 flammability rating, providing durability and resistance to environmental factors. The connector is designed with polarized mating geometry to prevent mis-mating and includes a scoop-proof housing to protect terminals from damage. It is RoHS compliant and halogen-free, meeting various environmental standards. The product is suitable for a wide range of applications, including telecommunications, consumer electronics, and medical devices.
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Right Angle Through Hole Header, Dual Row, Black Color, 12 Positions, 100μin Tin overall plating, LCP, GW Compatible, Tray packing., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10146997-12200
"Connector Header Through Hole, Right Angle 12 position 0.224"" (5.70mm)"
WTB CONN, HEADER, 12POS, 2ROW, 5.7MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10146997-12200LF | 609-10146997-12200LF-ND | 39AH7880 |
| Product Name | Minitek ® Pwr 5.7 | Headers, Male Pins | Wtb Conn, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole Right Angle | |
| Voltage Rating | 600 volts | 600 volts |