Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Right Angle Through Hole Header, Dual Row, Black Color, 12 Positions, 30μin Gold (100μin Tin on Tails) Plating, LCP, GW Compatible, Tape and Reel., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10146997-12001
"Connector Header Through Hole, Right Angle 12 position 0.224"" (5.70mm)"
10146997-12001LF-MTK
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10146997-12001LF | 609-10146997-12001LFTR-ND | 23AH1278 |
| Product Name | Minitek ® Pwr 5.7 | Headers, Male Pins | 10146997-12001Lf-Mtk Pwr 5.7 Ra Hdr / Tap/rl Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |