Amphenol Corporation Minitek ® Pwr 5.7 10146997-12000LF

Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Right Angle Through Hole Header, Dual Row, Black Color, 12 Positions, 30μin Gold (100μin Tin on Tails) Plating, LCP, GW Compatible, Tray packing., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10146997-12000 LF.
Request a Quote Datasheet
Description
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Right Angle Through Hole Header, Dual Row, Black Color, 12 Positions, 30μin Gold (100μin Tin on Tails) Plating, LCP, GW Compatible, Tray packing., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10146997-12000 LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 5.7 - 10146997-12000LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 5.7
10146997-12000LF
Minitek ® Pwr 5.7 10146997-12000LF
Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Right Angle Through Hole Header, Dual Row, Black Color, 12 Positions, 30μin Gold (100μin Tin on Tails) Plating, LCP, GW Compatible, Tray packing., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10146997-12000 LF.

Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Right Angle Through Hole Header, Dual Row, Black Color, 12 Positions, 30μin Gold (100μin Tin on Tails) Plating, LCP, GW Compatible, Tray packing., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10146997-12000LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-10146997-12000LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10146997-12000LF-ND
Headers, Male Pins 609-10146997-12000LF-ND
"Connector Header Through Hole, Right Angle 12 position 0.224"" (5.70mm)"

"Connector Header Through Hole, Right Angle 12 position 0.224"" (5.70mm)"

Buy Now Datasheet
Wtb Conn, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions - 29AH1748 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions
29AH1748
Wtb Conn, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions 29AH1748
WTB CONN, HEADER, 12POS, 2ROW, 5.7MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONN, HEADER, 12POS, 2ROW, 5.7MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10146997-12000LF 609-10146997-12000LF-ND 29AH1748
Product Name Minitek ® Pwr 5.7 Headers, Male Pins Wtb Conn, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle
Termination Through Hole Through Hole Right Angle
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 104130-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCPF-MB-B70-02 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details