Minitek ® Pwr 5.7, Minitek ® Pwr 5.7, Right Angle Through Hole Header, Dual Row, Black Color, 8 Positions, 100μin Tin overall plating, LCP, GW Compatible, Tray packing., Amphenol is one of the leading manufacturers of 5.70mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 5.7 part number10146997-08200
"Connector Header Through Hole, Right Angle 8 position 0.224"" (5.70mm)"
WTB CONN, HEADER, 8POS, 2ROW, 5.7MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10146997-08200LF | 609-10146997-08200LF-ND | 39AH7878 |
| Product Name | Minitek ® Pwr 5.7 | Headers, Male Pins | Wtb Conn, Header, 8Pos, 2Row, 5.7Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole Right Angle | |
| Voltage Rating | 600 volts | 600 volts |