Amphenol Communications Solutions PCI Express 10146788-113M0LF

Description
PCI Express, PCI Express ® x16 vertical Card Edge Connector, 164 Positions, 1mm (0.039inch) Pitch, 30μin Gold on Contact Area plating., Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10146788-113M0LF
Request a Quote Datasheet
Description
PCI Express, PCI Express ® x16 vertical Card Edge Connector, 164 Positions, 1mm (0.039inch) Pitch, 30μin Gold on Contact Area plating., Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10146788-113M0LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10146788-113M0LF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express
10146788-113M0LF
PCI Express 10146788-113M0LF
PCI Express, PCI Express ® x16 vertical Card Edge Connector, 164 Positions, 1mm (0.039inch) Pitch, 30μin Gold on Contact Area plating., Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10146788-113M0LF

PCI Express, PCI Express ® x16 vertical Card Edge Connector, 164 Positions, 1mm (0.039inch) Pitch, 30μin Gold on Contact Area plating., Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10146788-113M0LF

Supplier's Site Datasheet
Edgeboard Connectors - 609-10146788-113M0LF-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-10146788-113M0LF-ND
Edgeboard Connectors 609-10146788-113M0LF-ND
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm)"

"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm)"

Buy Now Datasheet
Cardedge Conn, Pcie, Dual Side, 164Pos; Card Edge Connector Type Amphenol Communications Solutions - 98AC7798 - Newark, An Avnet Company
Chicago, IL, United States
Cardedge Conn, Pcie, Dual Side, 164Pos; Card Edge Connector Type Amphenol Communications Solutions
98AC7798
Cardedge Conn, Pcie, Dual Side, 164Pos; Card Edge Connector Type Amphenol Communications Solutions 98AC7798
CARDEDGE CONN, PCIE, DUAL SIDE, 164POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARDEDGE CONN, PCIE, DUAL SIDE, 164POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10146788-113M0LF 609-10146788-113M0LF-ND 98AC7798
Product Name PCI Express Edgeboard Connectors Cardedge Conn, Pcie, Dual Side, 164Pos; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Voltage Rating 30 volts
Current Rating 1.1 amps
Gender Female / Jack
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data