PCI Express, PCIe Gen 4 x16 vertical SMT Card Edge Connector, 164 Positions, 1mm (0.039inch) Pitch, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10146065-113Y0LF
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
Card Edge Connector, 164 Contact(s), 2 Row(s), Female, Straight, Surface Mount Terminal, Product overview: 10146065-113Y0LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10146065-113Y0LF
CARD EDGE CONN, DUAL SIDE, 164 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CARD EDGE CONN, DUAL SIDE, 164 POS, SMT ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10146065-113Y0LF | 10146065-113Y0LF-ND | 345-10146065-113Y0LF | 50AC7612 | 53AJ1874 |
| Product Name | PCI Express | Edgeboard Connectors | SMD Electronic Connector | Card Edge Conn, Dual Side, 164 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions | Card Edge Conn, Dual Side, 164 Pos, Smt Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Card Edge Connector; PC Card Connector | Card Edge Connector | Card Edge Connector | ||
| Voltage Rating | 30 volts | ||||
| Current Rating | 1.1 amps | ||||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount | Surface Mount |