Amphenol Communications Solutions PCI Express 10146065-112Y0LF

Description
PCI Express, PCIe Gen 4 x8 vertical SMT Card Edge Connector, 98 Positions, 1mm (0.039inch) Pitch, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10146065-112Y0LF
Request a Quote Datasheet
Description
PCI Express, PCIe Gen 4 x8 vertical SMT Card Edge Connector, 98 Positions, 1mm (0.039inch) Pitch, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10146065-112Y0LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10146065-112Y0LF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express
10146065-112Y0LF
PCI Express 10146065-112Y0LF
PCI Express, PCIe Gen 4 x8 vertical SMT Card Edge Connector, 98 Positions, 1mm (0.039inch) Pitch, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10146065-112Y0LF

PCI Express, PCIe Gen 4 x8 vertical SMT Card Edge Connector, 98 Positions, 1mm (0.039inch) Pitch, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10146065-112Y0LF

Supplier's Site Datasheet
Edgeboard Connectors - 10146065-112Y0LF-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
10146065-112Y0LF-ND
Edgeboard Connectors 10146065-112Y0LF-ND
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 10146065-112Y0LF - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
10146065-112Y0LF
Edgeboard Connectors 10146065-112Y0LF
CONN PCI EXP FMALE 98POS 0.039

CONN PCI EXP FMALE 98POS 0.039

Supplier's Site
Card Edge Conn, Dual Side, 98 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions - 69AC7227 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 98 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
69AC7227
Card Edge Conn, Dual Side, 98 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions 69AC7227
CARD EDGE CONN, DUAL SIDE, 98 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 98 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10146065-112Y0LF 10146065-112Y0LF-ND 10146065-112Y0LF 69AC7227
Product Name PCI Express Edgeboard Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 98 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector; PC Card Connector Card Edge Connector
Voltage Rating 30 volts
Current Rating 1.1 amps
Gender Female / Jack
Mounting Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data