PCI Express, PCI Express ® GEN 4 Card Edge, Storage and Server Connector, Straddle-Mount, x16, 164 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10146027-A40110LF.
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
CARD EDGE CONN, DUAL SIDE, 164 POS, STRD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10146027-A40110LF | 609-10146027-A40110LF-ND | 64AC4062 |
| Product Name | PCI Express | Edgeboard Connectors | Card Edge Conn, Dual Side, 164 Pos, Strd; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | Card Edge Connector | |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Straddle Mount |