Amphenol Corporation Minitek® 0.80mm 10145493-11LF

Description
Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Terminal Tin Plating, 32AWG, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10145493-11LF.
Request a Quote Datasheet
Description
Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Terminal Tin Plating, 32AWG, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10145493-11LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek® 0.80mm - 10145493-11LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek® 0.80mm
10145493-11LF
Minitek® 0.80mm 10145493-11LF
Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Terminal Tin Plating, 32AWG, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10145493-11LF.

Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Terminal Tin Plating, 32AWG, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10145493-11LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-6315-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-6315-1-ND
Rectangular Connector Contacts 609-6315-1-ND
Socket Contact Tin 32 AWG Crimp Stamped

Socket Contact Tin 32 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 609-6315-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-6315-2-ND
Rectangular Connector Contacts 609-6315-2-ND
Socket Contact Tin 32 AWG Crimp Stamped

Socket Contact Tin 32 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, Crimp, 32Awg; Product Range Amphenol Communications Solutions - 81AC5780 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 32Awg; Product Range Amphenol Communications Solutions
81AC5780
Contact, Socket, Crimp, 32Awg; Product Range Amphenol Communications Solutions 81AC5780
CONTACT, SOCKET, CRIMP, 32AWG; Product Range:Minitek 10145493 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:32AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 32AWG; Product Range:Minitek 10145493 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:32AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10145493-11LF 609-6315-1-ND 81AC5780
Product Name Minitek® 0.80mm Rectangular Connector Contacts Contact, Socket, Crimp, 32Awg; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.3110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers