Amphenol Communications Solutions Connector Housing, Rcpt, 10Pos, 0.8Mm; Product Range Amphenol Communications Solutions 10145492-10LF

Description
CONNECTOR HOUSING, RCPT, 10POS, 0.8MM; Product Range:Minitek 10145492 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:0.8mm; For Use With:Amphenol 10145493 Series Socket Terminals RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 10POS, 0.8MM; Product Range:Minitek 10145492 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:0.8mm; For Use With:Amphenol 10145493 Series Socket Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 10Pos, 0.8Mm; Product Range Amphenol Communications Solutions - 81AC5776 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos, 0.8Mm; Product Range Amphenol Communications Solutions
81AC5776
Connector Housing, Rcpt, 10Pos, 0.8Mm; Product Range Amphenol Communications Solutions 81AC5776
CONNECTOR HOUSING, RCPT, 10POS, 0.8MM; Product Range:Minitek 10145492 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:0.8mm; For Use With:Amphenol 10145493 Series Socket Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS, 0.8MM; Product Range:Minitek 10145492 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:0.8mm; For Use With:Amphenol 10145493 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81AC5776
Product Name Connector Housing, Rcpt, 10Pos, 0.8Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details