Amphenol Corporation Minitek® 0.80mm 10145492-10LF

Description
Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Receptacle HSG, 10Positions, Cream Color, Halogen Free, Glow Wire Compatible, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10145492-10LF.
Request a Quote Datasheet
Description
Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Receptacle HSG, 10Positions, Cream Color, Halogen Free, Glow Wire Compatible, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10145492-10LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek® 0.80mm - 10145492-10LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek® 0.80mm
10145492-10LF
Minitek® 0.80mm 10145492-10LF
Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Receptacle HSG, 10Positions, Cream Color, Halogen Free, Glow Wire Compatible, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10145492-10LF.

Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Receptacle HSG, 10Positions, Cream Color, Halogen Free, Glow Wire Compatible, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10145492-10LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-6313-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-6313-ND
Rectangular Connector Housings 609-6313-ND
"10 Rectangular Connectors - Housings Receptacle Cream 0.031"" (0.80mm)"

"10 Rectangular Connectors - Housings Receptacle Cream 0.031"" (0.80mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 10145492-10LF 609-6313-ND
Product Name Minitek® 0.80mm Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details