Amphenol Corporation Minitek® 0.80mm 10145492-06LF

Description
Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Receptacle HSG, 6Positions, Cream Color, Halogen Free, Glow Wire Compatible, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10145492-06LF.
Request a Quote Datasheet
Description
Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Receptacle HSG, 6Positions, Cream Color, Halogen Free, Glow Wire Compatible, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10145492-06LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek® 0.80mm - 10145492-06LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek® 0.80mm
10145492-06LF
Minitek® 0.80mm 10145492-06LF
Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Receptacle HSG, 6Positions, Cream Color, Halogen Free, Glow Wire Compatible, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10145492-06LF.

Minitek® 0.80mm, Minitek ® 0.8mm, Wire to Board connector, Receptacle HSG, 6Positions, Cream Color, Halogen Free, Glow Wire Compatible, Amphenol is one of the leading manufacturers of Board/Wire to Board Connectors. Contact us today for more details of Minitek ® 0.80mm, partnumber 10145492-06LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-6311-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-6311-ND
Rectangular Connector Housings 609-6311-ND
"6 Rectangular Connectors - Housings Receptacle Cream 0.031"" (0.80mm)"

"6 Rectangular Connectors - Housings Receptacle Cream 0.031"" (0.80mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 10145492-06LF 609-6311-ND
Product Name Minitek® 0.80mm Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
ix Industrial IO Plug - NDHN3B7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details