Amphenol Corporation PCI Express 10145445-10003MLF

Description
PCI Express, PCI Express ® x16 vertical Card Edge Connector, 164 Positions, 1mm (0.039inch) Pitch, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10145445-10003MLF
Request a Quote Datasheet
Description
PCI Express, PCI Express ® x16 vertical Card Edge Connector, 164 Positions, 1mm (0.039inch) Pitch, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10145445-10003MLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10145445-10003MLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® x16 vertical Card Edge Connector, 164 Positions, 1mm (0.039inch) Pitch, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10145445-10003MLF

PCI Express, PCI Express ® x16 vertical Card Edge Connector, 164 Positions, 1mm (0.039inch) Pitch, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10145445-10003MLF

Supplier's Site Datasheet
Edgeboard Connectors - 609-10145445-10003MLF-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-10145445-10003MLF-ND
Edgeboard Connectors 609-10145445-10003MLF-ND
"Position Female Connector PCI Express™ Gold 0.039"" (1.00mm)"

"Position Female Connector PCI Express™ Gold 0.039"" (1.00mm)"

Buy Now Datasheet
Card Edge Conn, Dual Side, 164 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions - 98AC7754 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions
98AC7754
Card Edge Conn, Dual Side, 164 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions 98AC7754
CARD EDGE CONN, DUAL SIDE, 164 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Connector Body Material:- RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10145445-10003MLF 609-10145445-10003MLF-ND 98AC7754
Product Name PCI Express Edgeboard Connectors Card Edge Conn, Dual Side, 164 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Voltage Rating 30 volts
Current Rating 1.1 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 1017008-6-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 10 #
View Details
2 suppliers
Turret Connectors - 36-1598-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Circular Connector Assemblies - 2262-A22056-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details