Minitek ® Pwr 3.0 BMI, Minitek ® Pwr 3.0 BMI, Dual Row, Right Angle Through Hole Header, 80μin Tin overall plating, 8 Positions, Black Color, LCP, GW Compatible, Tray packing., Amphenol is one of the leading manufacturers of 3.00mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 3.0 BMI part number10144754-0811L
"Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)"
10144754-0811LF-MTK 3.0 8P RA BMI HDR SN / Tray
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10144754-0811LF | 609-10144754-0811LF-ND | 79AJ6799 |
| Product Name | Minitek ® Pwr 3.0 BMI | Headers, Male Pins | 10144754-0811Lf-Mtk 3.0 8P Ra Bmi Hdr Sn / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |