PCI Express, PCI Express ® x16 vertical Card Edge Connector, 164 Positions, 1mm (0.039inch) Pitch, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of part number 10144667-123Y0LF
PCI Express / PCI Connectors PCI Express vertical Card Edge Connector 164 Positions 1mm (0039inch) Pitch Product overview: 10144667-123Y0LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10144667-123Y0LF
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
Win Source Part Number: 1224112-10144667-123
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Number of Positions: 164
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide, Locking Ramp, Pick and Place, Solder Retention
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Gender: Female
Standard Package: 400
Mounting: SMD (SMT)
Card Type: PCI Express™
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-10144667-123Y0LF
Base Product Number: 10144667
10144667-123Y0LF-PCI
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10144667-123Y0LF | 345-10144667-123Y0LF | 609-10144667-123Y0LF-ND | 1224112-10144667-123Y0LF | 81AC5760 |
| Product Name | PCI Express | Electronic Connector | Edgeboard Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | 10144667-123Y0Lf-Pci Express Gen 5 32Gb/s / Tray Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | Card Edge Connector | |||
| Voltage Rating | 30 volts | ||||
| Current Rating | 1.1 amps | ||||
| Gender | Female / Jack |