Amphenol Communications Solutions BERGSTAK 0.8MM 10144518-121802LF

Description
BERGSTAK 0.8MM, 0.8MM BTB PLUG 1, Amphenol is one of the leading manufacturers of BERGSTAK 0.8MM Contact us today for more details of BERGSTAK 0.8MM,part number 10144518-121802LF
Request a Quote Datasheet
Description
BERGSTAK 0.8MM, 0.8MM BTB PLUG 1, Amphenol is one of the leading manufacturers of BERGSTAK 0.8MM Contact us today for more details of BERGSTAK 0.8MM,part number 10144518-121802LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BERGSTAK 0.8MM - 10144518-121802LF - Amphenol Communications Solutions
Nashua, NH, United States
BERGSTAK 0.8MM
10144518-121802LF
BERGSTAK 0.8MM 10144518-121802LF
BERGSTAK 0.8MM, 0.8MM BTB PLUG 1, Amphenol is one of the leading manufacturers of BERGSTAK 0.8MM Contact us today for more details of BERGSTAK 0.8MM,part number 10144518-121802LF

BERGSTAK 0.8MM, 0.8MM BTB PLUG 1, Amphenol is one of the leading manufacturers of BERGSTAK 0.8MM Contact us today for more details of BERGSTAK 0.8MM,part number 10144518-121802LF

Supplier's Site
Electronic Connector - 2027-10144518-121802LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
2027-10144518-121802LF
Electronic Connector 2027-10144518-121802LF
Board to Board & Mezzanine Connectors 0.8MM BTB PLUG 1-10144518-121802LF Product overview: 10144518-121802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144518-121802 LF can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 0.8MM BTB PLUG 1-10144518-121802LF Product overview: 10144518-121802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144518-121802LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1131672-10144518-121802LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1131672-10144518-121802LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1131672-10144518-121802LF
Win Source Part Number: 1131672-10144518-121 802LF Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: BergStak® Lite 0.80mm Number of Positions: 120 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 5mm, 9mm, 13mm Height Above Board: 0.185" (4.70mm) Standard Package: 650 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 10144518121802LF; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-10144518-121802L FTR,609-10144518-121 802LFCT Base Product Number: 10144518

Win Source Part Number: 1131672-10144518-121802LF
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: BergStak® Lite 0.80mm
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Features: Board Guide, Pick and Place
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 5mm, 9mm, 13mm
Height Above Board: 0.185" (4.70mm)
Standard Package: 650
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 10144518121802LF;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-10144518-121802LFTR,609-10144518-121802LFCT
Base Product Number: 10144518

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10144518-121802LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10144518-121802LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10144518-121802LFCT-ND
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10144518-121802LFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10144518-121802LFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10144518-121802LFTR-ND
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10144518-121802LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10144518-121802LFDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10144518-121802LFDKR-ND
0.8MM BTB PLUG 1

0.8MM BTB PLUG 1

Buy Now Datasheet
0.8Mm Btb Plug 1-10144518-121802Lf / Reel Amphenol Communications Solutions - 33AH7859 - Newark, An Avnet Company
Chicago, IL, United States
0.8Mm Btb Plug 1-10144518-121802Lf / Reel Amphenol Communications Solutions
33AH7859
0.8Mm Btb Plug 1-10144518-121802Lf / Reel Amphenol Communications Solutions 33AH7859
0.8MM BTB PLUG 1-10144518-121802LF / Reel

0.8MM BTB PLUG 1-10144518-121802LF / Reel

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10144518-121802LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10144518-121802LF
0.8MM BTB PLUG 1

0.8MM BTB PLUG 1

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10144518-121802LF 2027-10144518-121802LF 1131672-10144518-121802LF 609-10144518-121802LFCT-ND 33AH7859 10144518-121802LF
Product Name BERGSTAK 0.8MM Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) 0.8Mm Btb Plug 1-10144518-121802Lf / Reel Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Gender Male / Plug
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data