Amphenol Corporation Bergstak ® Lite 0.8mm 10144518-104802LF

Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 100 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-104802LF.
Request a Quote Datasheet
Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 100 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-104802LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® Lite 0.8mm - 10144518-104802LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ® Lite 0.8mm
10144518-104802LF
Bergstak ® Lite 0.8mm 10144518-104802LF
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 100 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-104802LF.

Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 100 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-104802LF.

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5460-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5460-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5460-2-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5460-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5460-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5460-1-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-10144518-104802LF
SMD Electronic Connector 2027-10144518-104802LF
Conn Board to Board PL 100 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R Product overview: 10144518-104802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144518-104802 LF can be used for catalog matching and distributor lookup.

Conn Board to Board PL 100 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R Product overview: 10144518-104802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144518-104802LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Stacking, Header, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 78AC3570 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
78AC3570
Conn, Stacking, Header, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 78AC3570
CONN, STACKING, HEADER, 100POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HEADER, 100POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10144518-104802LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10144518-104802LF
CONN PLUG 100POS SMD GOLD

CONN PLUG 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10144518-104802LF 609-5460-2-ND 2027-10144518-104802LF 78AC3570 10144518-104802LF
Product Name Bergstak ® Lite 0.8mm Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Conn, Stacking, Header, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Wire to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data