Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 100 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-101802LF.
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
CONN PLUG 100POS SMD GOLD
CONN, STACKING, HEADER, 100POS, 2ROW; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts
CONN, STACKING, HEADER, 100POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts
| Amphenol Communications Solutions | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10144518-101802LF | 609-5457-2-ND | 10144518-101802LF | 45AC2546 | 78AC3567 |
| Product Name | Bergstak ® Lite 0.8mm | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Header, 100Pos, 2Row; Pitch Spacing Amphenol Communications Solutions | Conn, Stacking, Header, 100Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.5 amps | ||||
| Category | Board to Board Connector |