Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 80 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-083802LF.
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
CONN PLUG 80POS SMD GOLD
CONN, STACKING, HEADER, 80POS, 2ROW; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
CONN, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
| Amphenol Communications Solutions | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10144518-083802LF | 609-5455-2-ND | 10144518-083802LF | 64AC4004 | 78AC3565 |
| Product Name | Bergstak ® Lite 0.8mm | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Header, 80Pos, 2Row; Pitch Spacing Amphenol Communications Solutions | Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.5 amps | ||||
| Category | Board to Board Connector |