Amphenol Corporation Bergstak ® Lite 0.8mm 10144518-082802LF

Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 80 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-082802LF.
Request a Quote Datasheet
Description
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 80 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-082802LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® Lite 0.8mm - 10144518-082802LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ® Lite 0.8mm
10144518-082802LF
Bergstak ® Lite 0.8mm 10144518-082802LF
Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 80 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-082802LF.

Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 80 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-082802LF.

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5454-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5454-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5454-1-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5454-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5454-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5454-2-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-5454-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-5454-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-5454-6-ND
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

80 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1018504-10144518-082802LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1018504-10144518-082802LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1018504-10144518-082802LF
Win Source Part Number: 1018504-10144518-082 802LF Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: BergStak® Lite 0.80mm Number of Positions: 80 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tape & Reel Mated Stacking Heights: 6mm, 10mm, 14mm Height Above Board: 0.224" (5.70mm) Standard Package: 800 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-5454-6,609-5454- 1,609-5454-2,2266-10 144518-082802LF Base Product Number: 10144518

Win Source Part Number: 1018504-10144518-082802LF
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: BergStak® Lite 0.80mm
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Features: Board Guide, Pick and Place
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tape & Reel
Mated Stacking Heights: 6mm, 10mm, 14mm
Height Above Board: 0.224" (5.70mm)
Standard Package: 800
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-5454-6,609-5454-1,609-5454-2,2266-10144518-082802LF
Base Product Number: 10144518

Buy Now Datasheet
Connectors - 10144518-082802LF - Heilind Electronics, Inc.
Wilmington, MA, United States
10144518-082802LF-0. 8MM P2 80P

10144518-082802LF-0.8MM P2 80P

Buy Now
Singapore, Singapore
SMD Electronic Connector
2027-10144518-082802LF
SMD Electronic Connector 2027-10144518-082802LF
Conn Board to Board PL 80 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R Product overview: 10144518-082802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144518-082802 LF can be used for catalog matching and distributor lookup.

Conn Board to Board PL 80 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R Product overview: 10144518-082802LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10144518-082802LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10144518-082802LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10144518-082802LF
CONN PLUG 80POS SMD GOLD

CONN PLUG 80POS SMD GOLD

Supplier's Site
Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 78AC3564 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
78AC3564
Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 78AC3564
CONN, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Board to Board PL 80 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R - 44-10144518-082802LF - Utmel Electronic Limited
Hong Kong, China
Conn Board to Board PL 80 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R
44-10144518-082802LF
Conn Board to Board PL 80 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R 44-10144518-082802LF
Conn Board to Board PL 80 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R

Conn Board to Board PL 80 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10144518-082802LF 609-5454-1-ND 1018504-10144518-082802LF 10144518-082802LF 2027-10144518-082802LF 10144518-082802LF 78AC3564 44-10144518-082802LF
Product Name Bergstak ® Lite 0.8mm Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions Conn Board to Board PL 80 POS 0.8mm Solder ST Top Entry SMD Bergstak® T/R
Connector Type Board to Board Connector; Wire to Board Connector Plug, Center Strip Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 100 volts
Current Rating 0.5 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data