Bergstak ® Lite 0.8mm, BergStak ® Lite 0.80mm, Board-to-Board Connector, 40 Positions, Dual Row, Vertical Header., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini Power , part number 10144518-044802LF.
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
CONN PLUG 40POS SMD GOLD
CONN, STACKING, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| Amphenol Communications Solutions | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10144518-044802LF | 1745271 | 1745271P | 609-5448-6-ND | 10144518-044802LF | 78AC3558 |
| Product Name | Bergstak ® Lite 0.8mm | PCB Headers | PCB Headers | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.5 amps | |||||
| Termination | Solder | |||||
| Mounting | Pcb mount | Surface Mount | Surface Mount |